Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 305mm |
---|---|
Jaw Opening Max | 34mm |
Product Range | - |
Weight | 665g |
Adjustable Wrench, 305X34 | Newark Electronics |
ADJUSTABLE WRENCH, 305X34 | element14 |
Wrench | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 8073 IP?
Additional datasheets, footprints and schematics for 8073 IP are listed on our Part Details page. You can also find images and similar parts to 8073 IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8073 IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8073 IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8073 IP fall under?
The 8073 IP is listed under Tools & Production Supplies > Tools - Hand & Workholding > Spanners.
Can I view similar or alternative parts?
You can view similar parts to 8073 IP when available in the Spanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8073 IP you can contact the distributor directly for product support, shipping queries etc.
Is the 8073 IP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8073 IP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 8073 IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8073 IP often in real-time on the comparison pages.
What if I can't find stock of 8073 IP?
You can fill out our help required form which you can use to request a quote for 8073 IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.