Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1196252-8,
807197N001 |
Prices starting from US$14.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.24
|
97
in stock
|
Buy Now | |
Rapid Electronics
from US$37.37
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$18.00
|
97
in stock
|
Buy Now | |
Distrelec
from US$32.87
|
97
in stock
|
Buy Now | |
Avnet America
from US$14.96
|
-
|
Buy Now | |
Sager
from US$17.29
|
-
|
Buy Now |
Material Systems Code | 10 |
---|---|
Material Code | 3 |
Adhesive Pre-Coat | Yes |
Material | Semi-Rigid Modified Polyolefin |
Lipped | No |
Wire/Cable Outside Diameter | 8 mm, .31 in |
Zugelassene Standards | DEF Std 59-97 Issue 3 Type DA |
Approved Standards | DEF Std 59-97 Issue 3 Type DA |
Power Cable Accessory | No |
Molded Part Shape Code | 220 |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Adhesive Type | General Purpose Pre-Coat Adhesive |
Molded Part Shape | 90° |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Heat Shrink Cable Boots & End Caps 220A012-3/42-0 |Raychem Te Connectivity 807197N001 | Newark Electronics |
Wire Ducting&Raceways 220A012-3/42-0 | Rapid Electronics |
TE Connectivity 220A012-3/42-0 Heat Shrink Cable Boots & | Distrelec |
HEAT SHRINK BOOTS | Farnell |
Cable Accessories Cover Polyolefin Black | Avnet America |
Wire Ducting & Raceways 220A012-3/42-0 | Sager |
Where can I find additional details, specifications and documents for a 807197N001?
Additional datasheets, footprints and schematics for 807197N001 are listed on our Part Details page. You can also find images and similar parts to 807197N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 807197N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 807197N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 807197N001 fall under?
The 807197N001 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 807197N001 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 807197N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 807197N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 807197N001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 807197N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 807197N001 often in real-time on the comparison pages.
What if I can't find stock of 807197N001?
You can fill out our help required form which you can use to request a quote for 807197N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.