Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1196251-8,
807147-000 |
Prices starting from US$9.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.91
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$12.95
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$24.21
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$12.60
|
6
in stock
|
Buy Now | |
Avnet America
from US$10.73
|
-
|
Buy Now | |
Sager
from US$9.17
|
-
|
Buy Now | |
Farnell
from US$27.95
|
-
|
Buy Now |
Material Code | 4 |
---|---|
Adhesive Pre-Coat | No |
Material Systems Code | 10 |
Material | Polyolefin Flexible Modified |
Lipped | No |
Wire/Cable Outside Diameter | .18 in, .3 in, .31 in, .276 in, .177 in, 6 mm, 5 mm, .2 in, .236 in, 8 mm, 7 mm |
Cable Diameter Range | 3.8 – 9.1in, 3.8 – 9.9mm |
Government Qualified | No |
Approved Standards | UL 224, File E85381, SAE AS I 81765/1, Type II |
Zugelassene Standards | SAE AS I 81765/1, Type II, UL 224, File E85381 |
Power Cable Accessory | No |
Adhesive Type | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Adhesive Options | /42 Precoat |
Molded Part Shape Code | 222 |
Molded Part Shape | 90° |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Cable Boots & End Caps 222A111-4-0 |Raychem Te Connectivity 807147-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 222A111-4-0 | Rapid Electronics |
AMP807147-000 | Avnet America |
Heat Shrink Cable Boots & End Caps 222A111-4-0 | Sager |
Where can I find additional details, specifications and documents for a 807147-000?
Additional datasheets, footprints and schematics for 807147-000 are listed on our Part Details page. You can also find images and similar parts to 807147-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 807147-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 807147-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 807147-000 fall under?
The 807147-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 807147-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 807147-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 807147-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 807147-000 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 807147-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 807147-000 often in real-time on the comparison pages.
What if I can't find stock of 807147-000?
You can fill out our help required form which you can use to request a quote for 807147-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.