8070 IP Hand & Workholding Tools by Unknown

ADJUSTABLE WRENCH 155X20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.34

Distributor Stock
Logo for Farnell
Farnell
from US$27.32
6
in stock
Buy Now
Logo for RS
RS
from US$31.81
187
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$30.60
6
in stock
Buy Now
Logo for element14
element14
from US$48.14
6
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$19.34
5
in stock
Buy Now

Specifications

Length 155mm
Jaw Opening Max 20mm
Product Range -
Length Imperial 6"
Weight 135g

Alternative Descriptions

6in adjustable spanner with scale | RS
Adjustable Wrench, 155X20 | Newark Electronics
ADJUSTABLE WRENCH, 155X20 | element14
Wrench | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8070 IP?

Additional datasheets, footprints and schematics for 8070 IP are listed on our Part Details page. You can also find images and similar parts to 8070 IP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8070 IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8070 IP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8070 IP fall under?

The 8070 IP is listed under Tools & Production Supplies > Tools - Hand & Workholding > Spanners.

Can I view similar or alternative parts?

You can view similar parts to 8070 IP when available in the Spanners range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8070 IP you can contact the distributor directly for product support, shipping queries etc.

Is the 8070 IP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8070 IP have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 8070 IP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8070 IP often in real-time on the comparison pages.

What if I can't find stock of 8070 IP?

You can fill out our help required form which you can use to request a quote for 8070 IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay