Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1196250-2,
807079-000 |
Prices starting from US$25.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$43.26
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$51.74
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$34.00
|
250
in stock
|
Buy Now | |
Distrelec
from US$40.05
|
250
in stock
|
Buy Now | |
Avnet America
from US$25.94
|
-
|
Buy Now | |
Sager
from US$29.98
|
-
|
Buy Now |
Adhesive Pre-Coat | Yes |
---|---|
Material | Polyolefin Flexible Modified |
Material Code | 4 |
材質システム コード | 10 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 1) | 6.1 – 13.2mm, .24 – .52in |
Inside Diameter Range (Leg 2) | .24 – .52in, 6.1 – 13.2mm |
Inside Diameter Range (Body) | .49 – 1.06in, 12.4 – 26.9mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /42 Precoat |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Adhesive Code | 42 |
Molded Part Shape Code | 382A |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Size Code | 023 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Heat Shrink Cable Boots & End Caps 382A023-4/42-0 |Raychem Te Connectivity 807079-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 382A023-4/42-0 | Rapid Electronics |
Cable Accessories Transition Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 382A023-4/42-0 | Sager |
Where can I find additional details, specifications and documents for a 807079-000?
Additional datasheets, footprints and schematics for 807079-000 are listed on our Part Details page. You can also find images and similar parts to 807079-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 807079-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 807079-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 807079-000 fall under?
The 807079-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 807079-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 807079-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 807079-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 807079-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 807079-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 807079-000 often in real-time on the comparison pages.
What if I can't find stock of 807079-000?
You can fill out our help required form which you can use to request a quote for 807079-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.