Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.44
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$28.68
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$27.17
|
6
in stock
|
Buy Now | |
Conrad
from US$27.70
|
6
in stock
|
Buy Now | |
element14
from US$41.11
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.95
|
4
in stock
|
Buy Now | |
RS Americas
from US$4.07
|
-
|
Buy Now |
Length | 155mm |
---|---|
Jaw Opening Max | 20mm |
Product Range | - |
Length Imperial | 6" |
Bahco 6 Inch Adjustable Wrench Rohs Compliant: Na |Bahco 8070. | Newark Electronics |
BAHCO 6 INCH ADJUSTABLE WRENCH | Farnell |
Bahco Adjustable Wrench 8070 6in - 155mm | Rapid Electronics |
ISO 6787, DIN 2997 Form A, ASME B 107.8 M -1996 and BS6333. High-performance steel alloy. Measurement scale in mm for exact pre-setting and exact measurement. The head combines slimming for easy accessibility with high load capacity. Left-rotating screw. Browned, precision-hardened and rust protection. IP: industrial packaging.This text is machine translated. | Conrad |
SPANNER, ADJUSTABLE, PHOS, 6" | element14 |
Wrench | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | CamView IP Pro Series |
RoHS: | Unknown |
Accessory Type | Camera Tester |
---|---|
For Use With | H.264 IP, ONVIF 2.4.1 IP & NTSC/PAL Analog Video Cameras |
Product Range | CamView IP Pro Series |
Where can I find additional details, specifications and documents for a 8070?
Additional datasheets, footprints and schematics for 8070 are listed on our Part Details page. You can also find images and similar parts to 8070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8070 fall under?
The 8070 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Spanners.
Can I view similar or alternative parts?
You can view similar parts to 8070 when available in the Spanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8070 you can contact the distributor directly for product support, shipping queries etc.
Is the 8070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8070 have stock available?
Authorised distributors including Newark Electronics, Farnell, Rapid Electronics, Conrad and element14 have stock available or on a lead time for 8070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8070 often in real-time on the comparison pages.
What if I can't find stock of 8070?
You can fill out our help required form which you can use to request a quote for 8070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.