Status: | Unknown |
---|---|
Series: | 806 Series |
RoHS: | Compliant |
Gender | Header |
---|---|
Pitch Spacing | 5mm |
No. of Positions | 6Positions |
Product Range | 806 Series |
Colour | Gray |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
THT male header straight | RS |
Solder Pin Strip, 6 Position, 5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 806-906?
Additional datasheets, footprints and schematics for 806-906 are listed on our Part Details page. You can also find images and similar parts to 806-906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806-906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806-906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806-906 fall under?
The 806-906 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Block Headers & Sockets.
Can I view similar or alternative parts?
You can view similar parts to 806-906 when available in the Pluggable Terminal Block Headers & Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806-906 you can contact the distributor directly for product support, shipping queries etc.
Is the 806-906 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 806-906 have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for 806-906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806-906 often in real-time on the comparison pages.
What if I can't find stock of 806-906?
You can fill out our help required form which you can use to request a quote for 806-906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.