Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1196238-0,
806534-000 |
Adhesive Pre-Coat | No |
---|---|
Material Code | 3 |
Material | Semi-Rigid Modified Polyolefin |
Material Systems Code | 10 |
Lipped | Yes |
Wire/Cable Outside Diameter | .7 in, 11 mm, .43 in, 20 mm, .433 in, 14 mm, .787 in, .55 in, 12 mm, 16 mm, .47 in, .63 in, .71 in, 18 mm |
Cable Diameter Range | .39 – .87in, 9.9 – 22.1mm |
Zugelassene Standards | DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS I 81765/1, Type I, UL 224, File E85381 |
Approved Standards | SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381, BS-G-198-5-DA |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /42 Precoat |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape Code | 222 |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | 90° |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Cable Accessories Boot Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 222D163-3-60-0 | Sager |
Where can I find additional details, specifications and documents for a 806534-000?
Additional datasheets, footprints and schematics for 806534-000 are listed on our Part Details page. You can also find images and similar parts to 806534-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806534-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806534-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806534-000 fall under?
The 806534-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 806534-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806534-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806534-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806534-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 806534-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806534-000 often in real-time on the comparison pages.
What if I can't find stock of 806534-000?
You can fill out our help required form which you can use to request a quote for 806534-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.