Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1196237-6,
806517-000 |
Material Code | 4 |
---|---|
Adhesive Pre-Coat | Yes |
Material | Polyolefin Flexible Modified |
Material Systems Code | 10 |
Lipped | No |
Cable Diameter Range | 3.8 – 9.9mm, 3.8 – 9.1in |
Wire/Cable Outside Diameter | .31 in, .177 in, .18 in, .3 in, .236 in, .276 in, 6 mm, 8 mm, .2 in, 5 mm, 7 mm |
Zugelassene Standards | UL 224, File E85381, SAE AS I 81765/1, Type II |
Approved Standards | UL 224, File E85381, SAE AS I 81765/1, Type II |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Type | General Purpose Pre-Coat Adhesive |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape Code | 222 |
Molded Part Shape | 90° |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Connector Accessories Molded Boot Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 222A111-4/42-0 | Sager |
Where can I find additional details, specifications and documents for a 806517-000?
Additional datasheets, footprints and schematics for 806517-000 are listed on our Part Details page. You can also find images and similar parts to 806517-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806517-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806517-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806517-000 fall under?
The 806517-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 806517-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806517-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806517-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806517-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 806517-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806517-000 often in real-time on the comparison pages.
What if I can't find stock of 806517-000?
You can fill out our help required form which you can use to request a quote for 806517-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.