Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Braid Material | Copper |
---|---|
Width | 5.3mm |
Length | 5ft |
Braid Colour | Red |
Braid Size | #6 |
Features | Packaged in ESD-Safe Static-Dissipative Bobbin |
Flux Type | Rosin Activated RA |
RoHS Compliant | Yes |
Rosin SD desoldering braid,1.5m Lx5.3mmW | RS |
Braid, Desoldering, Rosin Sd, 5Ft | Newark Electronics |
Status: | Unknown |
---|---|
Series: | CamView HD Pro Series |
RoHS: | Compliant |
Accessory Type | Camera Tester |
---|---|
For Use With | NTSC/PAL, HD-TVI 3.0, HD-CVI 3.0 & AHD 2.0 Cameras |
Product Range | CamView HD Pro Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 80-6-5?
Additional datasheets, footprints and schematics for 80-6-5 are listed on our Part Details page. You can also find images and similar parts to 80-6-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80-6-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80-6-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80-6-5 fall under?
The 80-6-5 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Desoldering > Desoldering Braid / Wick.
Can I view similar or alternative parts?
You can view similar parts to 80-6-5 when available in the Desoldering Braid / Wick range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80-6-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 80-6-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 80-6-5 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 80-6-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80-6-5 often in real-time on the comparison pages.
What if I can't find stock of 80-6-5?
You can fill out our help required form which you can use to request a quote for 80-6-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.