Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1196230-6,
806075-000 |
Prices starting from US$12.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.92
|
No stock
|
Buy Now | |
Heilind Electronics
from US$23.13
|
68
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.13
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$25.31
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$23.83
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$27.10
|
12
in stock
|
Buy Now | |
Distrelec
from US$20.28
|
12
in stock
|
Buy Now | |
Avnet America
from US$14.47
|
-
|
Buy Now | |
Sager
from US$12.82
|
-
|
Buy Now |
Material | Semi-Rigid Modified Polyolefin |
---|---|
Material Code | 71 |
Adhesive Pre-Coat | No |
Material Systems Code | 10 |
Lipped | Yes |
Wire/Cable Outside Diameter | .37 in, 11 mm, .35 in, 12 mm, .433 in, 14 mm, .55 in, .43 in, .47 in, 9 mm, 9.5 mm |
Cable Diameter Range | 8.1 – 23mm, 8.1 – 24in |
Approved Standards | SAE AS I 81765/1, Type I |
Zugelassene Standards | SAE AS I 81765/1, Type I |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Type | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 202 |
Adhesive Options | /42 Precoat |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYC202C621-71-0 | Heilind Electronics |
Heat Shrink Cable Boots&end Caps Hs-Boot 4 Lnths |Raychem Te Connectivity 806075-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT 4' LNTHS | Rapid Electronics |
Cable Accessories Molded Boot Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT 4' LNTHS | Sager |
Where can I find additional details, specifications and documents for a 806075-000?
Additional datasheets, footprints and schematics for 806075-000 are listed on our Part Details page. You can also find images and similar parts to 806075-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806075-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806075-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806075-000 fall under?
The 806075-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 806075-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806075-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 806075-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806075-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 806075-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806075-000 often in real-time on the comparison pages.
What if I can't find stock of 806075-000?
You can fill out our help required form which you can use to request a quote for 806075-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.