Status: | Unknown |
---|---|
Series: | Freedom HF Series |
RoHS: | Unknown |
No distributors results available
Power Supply Approvals | ITE |
---|---|
Input Voltage Max | 15.5V |
No. of Outputs | 1 Output |
Output Voltage | 115V |
Output Power | 1kW |
Product Range | Freedom HF Series |
Length | 393mm |
Width | 241mm |
Height | 106mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 806-1055-02?
Additional datasheets, footprints and schematics for 806-1055-02 are listed on our Part Details page. You can also find images and similar parts to 806-1055-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806-1055-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806-1055-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806-1055-02 fall under?
The 806-1055-02 is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to 806-1055-02 when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806-1055-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 806-1055-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806-1055-02 have stock available?
There is no stock from authorised distributors for 806-1055-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806-1055-02 often in real-time on the comparison pages.
What if I can't find stock of 806-1055-02?
You can fill out our help required form which you can use to request a quote for 806-1055-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.