Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.67
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$1.32
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.32
|
5
in stock
|
Buy Now | |
Farnell
from US$49.40
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$137.03
|
-
|
Buy Now | |
Avnet America
from US$167.46
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
element14
from US$36.44
|
-
|
Buy Now | |
Carlton-Bates
from US$0.46
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now |
Audio Transformer Rohs Compliant: Yes |Hammond 806 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Box Type | General Purpose Storage |
---|---|
Box Material | Cardboard |
Box Colour | Brown |
External Height - Imperial | 10" |
External Height - Metric | 254mm |
External Width - Imperial | 12" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 806?
Additional datasheets, footprints and schematics for 806 are listed on our Part Details page. You can also find images and similar parts to 806 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 806 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 806 fall under?
The 806 is listed under Transformers > More Transformers.
Can I view similar or alternative parts?
You can view similar parts to 806 when available in the More Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 806 you can contact the distributor directly for product support, shipping queries etc.
Is the 806 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 806 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Farnell and Newark Electronics have stock available or on a lead time for 806.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 806 often in real-time on the comparison pages.
What if I can't find stock of 806?
You can fill out our help required form which you can use to request a quote for 806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.