Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$97.24
Weight | .17oz, 5g |
---|---|
Material | Stainless Steel |
Number of Axes | 1 |
Full Scale Output Voltage | ±2VDC |
Excitation Voltage | 3 – 5.5VDC |
Mounting Type | Screw Mount |
Acceleration Range (±) | 200g |
Sensitivity | 10mV/g |
Nonlinearity | ±1%FSO |
Sensor Type | AC Response Embedded Accelerometers |
Accelerometer Type | 3-Wire Voltage |
Frequency Response | 1 to 8000Hz |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
805M1-0200-01 TO-5 Accelerometer Accelerometer Type: 3-Wire Voltage Vibration Sensor Product Type: Piezoelectric Accelerometer Number of Sensing Axes: Uniaxial Frequency Response: 1 to 8000 Hz Full Scale Output Voltage: ±2 VDC 3-Wire Voltage Piezoelectric Accelerometer Uniaxial 1 to 8000 Hz | Part Number: 805M1-0200-01 | Internal Number: 805M1-0200-01 | TE Connectivity | TE Store |
805M1-0200-01 To-5 Accelerometer |Te Connectivity Sensors 805M1-0200-01 | Newark Electronics |
Accelerometer Single ±200g 3V to 5.5V 10mV/g 3-Pin TO-5 | Avnet America |
Sensor | RS Americas |
ACCELEROMETER | TTI Europe |
ACCELEROMETERS | Richardson RFPD |
Accelerometers 805M1-0200-01 TO-5 Accelerometer | Sager |
Where can I find additional details, specifications and documents for a 805M1-0200-01?
Additional datasheets, footprints and schematics for 805M1-0200-01 are listed on our Part Details page. You can also find images and similar parts to 805M1-0200-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 805M1-0200-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 805M1-0200-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 805M1-0200-01 fall under?
The 805M1-0200-01 is listed under Sensors > Vibration Sensors > Embedded Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to 805M1-0200-01 when available in the Embedded Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 805M1-0200-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 805M1-0200-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 805M1-0200-01 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 805M1-0200-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 805M1-0200-01 often in real-time on the comparison pages.
What if I can't find stock of 805M1-0200-01?
You can fill out our help required form which you can use to request a quote for 805M1-0200-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.