805M1-0100 Vibration Sensors by TE Connectivity

+/-100G V OUT 1 AXIS ACCELEROMETER

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Weight .17oz, 5g
Material Stainless Steel
Number of Axes 1
Full Scale Output Voltage ±2VDC
Excitation Voltage 3 – 5.5VDC
Mounting Type Adhesive
Acceleration Range (±) 100g
Nonlinearity ±1%FSO
Sensitivity 20mV/g
Accelerometer Type 3-Wire Voltage
Sensor Type AC Response Embedded Accelerometers
Frequency Response 1 to 8000Hz
Operating Temperature Range -40 – 212°F, -40 – 100°C

Alternative Descriptions

Accelerometer Single ±100g 3V to 5.5V 20mV/g 3-Pin TO-5 | Avnet America
ACCELEROMETERS | Richardson RFPD
Thick Film Resistors - SMD 805M1-0100 TO-5 Accelerometer | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 805M1-0100?

Additional datasheets, footprints and schematics for 805M1-0100 are listed on our Part Details page. You can also find images and similar parts to 805M1-0100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 805M1-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 805M1-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 805M1-0100 fall under?

The 805M1-0100 is listed under Sensors > Vibration Sensors > Embedded Accelerometers.

Can I view similar or alternative parts?

You can view similar parts to 805M1-0100 when available in the Embedded Accelerometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 805M1-0100 you can contact the distributor directly for product support, shipping queries etc.

Is the 805M1-0100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 805M1-0100 have stock available?

Authorised distributors including Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 805M1-0100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 805M1-0100 often in real-time on the comparison pages.

What if I can't find stock of 805M1-0100?

You can fill out our help required form which you can use to request a quote for 805M1-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay