Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$92.03
Material | Stainless Steel |
---|---|
Weight | .17oz, 5g |
Number of Axes | 1 |
Excitation Voltage | 3 – 5.5VDC |
Full Scale Output Voltage | ±2VDC |
Mounting Type | Adhesive |
Nonlinearity | ±1%FSO |
Acceleration Range (±) | 50g |
Sensitivity | 40mV/g |
Accelerometer Type | 3-Wire Voltage |
Sensor Type | AC Response Embedded Accelerometers |
Frequency Response | 1 to 8000Hz |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
805M1-0050 To-5 Accelerometer |Te Connectivity Sensors 805M1-0050 | Newark Electronics |
Accelerometer Single ±50g 3V to 5.5V 40mV/g 3-Pin TO-5 | Avnet America |
805M1 ACCELEROMETER, 50G | TE Connectivity 805M1-0050 | RS Americas |
MODEL 805M1 ACCELEROMETER | TTI Europe |
ACCELEROMETERS | Richardson RFPD |
Accelerometers 50G +/-V OUT 1 AXIS ACCELEROMETER | Sager |
805M1-0050 TO-5 Accelerometer | Boersig |
Where can I find additional details, specifications and documents for a 805M1-0050?
Additional datasheets, footprints and schematics for 805M1-0050 are listed on our Part Details page. You can also find images and similar parts to 805M1-0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 805M1-0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 805M1-0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 805M1-0050 fall under?
The 805M1-0050 is listed under Sensors > Vibration Sensors > Embedded Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to 805M1-0050 when available in the Embedded Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 805M1-0050 you can contact the distributor directly for product support, shipping queries etc.
Is the 805M1-0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 805M1-0050 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Richardson RFPD have stock available or on a lead time for 805M1-0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 805M1-0050 often in real-time on the comparison pages.
What if I can't find stock of 805M1-0050?
You can fill out our help required form which you can use to request a quote for 805M1-0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.