Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$10.81
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.81
|
No stock
|
Buy Now |
No. of Contacts | 8Contacts |
---|---|
Connector Type | Transistor Socket |
Contact Plating | Gold Plated Contacts |
Colour | Orange |
RoHS Compliant | Yes |
Transistor Socket, 8 Position, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 8059-2G7-LF?
Additional datasheets, footprints and schematics for 8059-2G7-LF are listed on our Part Details page. You can also find images and similar parts to 8059-2G7-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8059-2G7-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8059-2G7-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8059-2G7-LF fall under?
The 8059-2G7-LF is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8059-2G7-LF when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8059-2G7-LF you can contact the distributor directly for product support, shipping queries etc.
Is the 8059-2G7-LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8059-2G7-LF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 8059-2G7-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8059-2G7-LF often in real-time on the comparison pages.
What if I can't find stock of 8059-2G7-LF?
You can fill out our help required form which you can use to request a quote for 8059-2G7-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.