Status: | Unknown |
---|---|
Series: | 8059 Series |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Connector Type | TO-5 Socket |
Product Range | 8059 Series |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | No |
Transistor Socket, 8 Position, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 8059-2G7?
Additional datasheets, footprints and schematics for 8059-2G7 are listed on our Part Details page. You can also find images and similar parts to 8059-2G7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8059-2G7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8059-2G7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8059-2G7 fall under?
The 8059-2G7 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8059-2G7 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8059-2G7 you can contact the distributor directly for product support, shipping queries etc.
Is the 8059-2G7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8059-2G7 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 8059-2G7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8059-2G7 often in real-time on the comparison pages.
What if I can't find stock of 8059-2G7?
You can fill out our help required form which you can use to request a quote for 8059-2G7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.