Status: | Unknown |
---|---|
Series: | 8059 Series |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Connector Type | Transistor Socket |
Pitch Spacing | - |
Product Range | 8059 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Connector Mounting Orientation | Through Hole |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Pin Format | TO-5 |
Status: | Unknown |
---|---|
Series: | 8059 Series |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Connector Type | TO-5 Socket |
Product Range | 8059 Series |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | No |
4-1437508-6 - 8059-2G5=To5 Pc Socket 200 Gol |Buchanan Te Connectivity 8059-2G5 | Newark Electronics |
IC&Component Sockets TO-5 PC GOLD 400 | Rapid Electronics |
Conn TR Socket SKT 8 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 8059-2G5?
Additional datasheets, footprints and schematics for 8059-2G5 are listed on our Part Details page. You can also find images and similar parts to 8059-2G5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8059-2G5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8059-2G5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8059-2G5 fall under?
The 8059-2G5 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8059-2G5 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8059-2G5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8059-2G5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8059-2G5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 8059-2G5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8059-2G5 often in real-time on the comparison pages.
What if I can't find stock of 8059-2G5?
You can fill out our help required form which you can use to request a quote for 8059-2G5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.