Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PRODUCT RANGE | 8058 SERIES |
---|---|
CONNECTOR TYPE | TO-5 SOCKET |
NO. OF CONTACTS | 8CONTACTS |
PITCH SPACING | 5.08MM |
CONTACT PLATING | GOLD PLATED CONTACTS |
CONTACT MATERIAL | BERYLLIUM COPPER |
RoHS Compliant | YES |
8058-1G49=T05 Skt Assy 200 Cen |Buchanan Te Connectivity 8058-1G49 | Newark Electronics |
IC&Component Sockets LOW PROFILE 8P GOLD | Rapid Electronics |
Conn TR Socket SKT 8 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 8058-1G49.?
Additional datasheets, footprints and schematics for 8058-1G49. are listed on our Part Details page. You can also find images and similar parts to 8058-1G49. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8058-1G49. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8058-1G49. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8058-1G49. fall under?
The 8058-1G49. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8058-1G49. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8058-1G49. you can contact the distributor directly for product support, shipping queries etc.
Is the 8058-1G49. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8058-1G49. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 8058-1G49..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8058-1G49. often in real-time on the comparison pages.
What if I can't find stock of 8058-1G49.?
You can fill out our help required form which you can use to request a quote for 8058-1G49. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.