Status: | Unknown |
---|---|
Series: | Augat Series |
RoHS: | Compliant |
No. of Contacts | 4Contacts |
---|---|
Connector Type | TO-5 Socket |
Product Range | Augat Series |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
No. Of Contacts:4Contacts | Newark Electronics |
8058-1G30=TO5 SOCKET 200 CIRC | TE Connectivity 8058-1G30 | RS Americas |
Where can I find additional details, specifications and documents for a 8058-1G30.?
Additional datasheets, footprints and schematics for 8058-1G30. are listed on our Part Details page. You can also find images and similar parts to 8058-1G30. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8058-1G30. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8058-1G30. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8058-1G30. fall under?
The 8058-1G30. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8058-1G30. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8058-1G30. you can contact the distributor directly for product support, shipping queries etc.
Is the 8058-1G30. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8058-1G30. have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for 8058-1G30..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8058-1G30. often in real-time on the comparison pages.
What if I can't find stock of 8058-1G30.?
You can fill out our help required form which you can use to request a quote for 8058-1G30. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.