Status: | Unknown |
---|---|
Series: | 8058 Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Connector Type | TO-5 Socket |
Pitch Spacing | 5.08mm |
Product Range | 8058 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Status: | Unknown |
---|---|
Series: | 8058 Series |
RoHS: | Compliant |
No. of Contacts | 3Contacts |
---|---|
Connector Type | TO-5 Socket |
Pitch Spacing | 5.08mm |
Product Range | 8058 Series |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Transistor Socket, 3 Position, Through Hole | Newark Electronics |
TRANSISTOR SOCKET, 3 POSITION, THROUGH H | Farnell |
Conn TR Socket SKT 3 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 8058-1G23?
Additional datasheets, footprints and schematics for 8058-1G23 are listed on our Part Details page. You can also find images and similar parts to 8058-1G23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8058-1G23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8058-1G23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8058-1G23 fall under?
The 8058-1G23 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8058-1G23 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8058-1G23 you can contact the distributor directly for product support, shipping queries etc.
Is the 8058-1G23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8058-1G23 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 8058-1G23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8058-1G23 often in real-time on the comparison pages.
What if I can't find stock of 8058-1G23?
You can fill out our help required form which you can use to request a quote for 8058-1G23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.