Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8050654003,
9-1196222-5 |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Gasoline, Hydraulic Fluid, Water, Lubricating Oil |
Color | Orange |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Recovered Inside Diameter (Max) | .5mm, .02in |
Recovered Wall Thickness (Tolerance) | .004in, .1mm |
Recovered Wall Thickness (Nominal) | .45mm, .018in |
Expanded Inside Diameter (Min) | 1.5mm, .059in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-3000 |
Wall Type | Single |
Shrink Temperature (Min) | 80°C |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Recovery Temperature | 120°C |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 8050654003?
Additional datasheets, footprints and schematics for 8050654003 are listed on our Part Details page. You can also find images and similar parts to 8050654003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8050654003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8050654003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8050654003 fall under?
The 8050654003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8050654003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8050654003 you can contact the distributor directly for product support, shipping queries etc.
Is the 8050654003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8050654003 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 8050654003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8050654003 often in real-time on the comparison pages.
What if I can't find stock of 8050654003?
You can fill out our help required form which you can use to request a quote for 8050654003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.