Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
804495-000,
8-1196218-5 |
Prices starting from US$116.08
Housing Style | Stacking Hole |
---|---|
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 50.8 [2] |
Product Type | Connector |
Connector Style | Plug |
Headers & Wire Housings Mtcc2P-020-020-01 |Raychem Te Connectivity 804495-000 | Newark Electronics |
Rack&Panel Connectors MTCC2P-020-020-01 | Rapid Electronics |
Rack & Panel Connectors MTCC2P-020-020-01 | Sager |
Where can I find additional details, specifications and documents for a 804495-000?
Additional datasheets, footprints and schematics for 804495-000 are listed on our Part Details page. You can also find images and similar parts to 804495-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 804495-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 804495-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 804495-000 fall under?
The 804495-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 804495-000 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 804495-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 804495-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 804495-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 804495-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 804495-000 often in real-time on the comparison pages.
What if I can't find stock of 804495-000?
You can fill out our help required form which you can use to request a quote for 804495-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.