Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Plug 4 Way |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Sensor Lead |
Cable Assembly Type | Sensor |
Cable Length | 5m |
Colour | Yellow |
For Use With | M12 Connector Type Sensors |
Jacket Colour | Yellow |
Material | PUR |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Micro-Change M12 4P female cordset, 5m | RS |
Cable Assembly PVC 5m 22AWG 4POS M12 Right Angle Circular F | Avnet America |
Where can I find additional details, specifications and documents for a 804001E03M050?
Additional datasheets, footprints and schematics for 804001E03M050 are listed on our Part Details page. You can also find images and similar parts to 804001E03M050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 804001E03M050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 804001E03M050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 804001E03M050 fall under?
The 804001E03M050 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 804001E03M050 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 804001E03M050 you can contact the distributor directly for product support, shipping queries etc.
Is the 804001E03M050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 804001E03M050 have stock available?
Authorised distributors including RS and Avnet America have stock available or on a lead time for 804001E03M050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 804001E03M050 often in real-time on the comparison pages.
What if I can't find stock of 804001E03M050?
You can fill out our help required form which you can use to request a quote for 804001E03M050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.