Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standard Ever-Lok Connector, 3 Pole 4 Wire, 20 Amp | Russellstoll by ABB 8028 | RS Americas |
Std Conn 3W-4P Ever |Abb Thomas & Betts 8028 | Newark Electronics |
Standard Circular Connector | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB, Pad per Hole |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.067mm |
External Height | 100mm |
External Width | 160mm |
Board Thickness | 1.57mm |
Board Connector / Footprint | CompactPCI / cPCI |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 8028?
Additional datasheets, footprints and schematics for 8028 are listed on our Part Details page. You can also find images and similar parts to 8028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8028 fall under?
The 8028 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8028 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8028 you can contact the distributor directly for product support, shipping queries etc.
Is the 8028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8028 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, RS Americas, Newark Electronics and Sager have stock available or on a lead time for 8028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8028 often in real-time on the comparison pages.
What if I can't find stock of 8028?
You can fill out our help required form which you can use to request a quote for 8028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.