Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1196206-5 |
Prices starting from US$0.50
Plating Material | Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .03527oz, 1g |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Stud Diameter | .33in, 8.4mm |
Wire Size | 22 – 18AWG, .5 – 1mm² |
Tongue Thickness | .7874mm, .031in |
Overall Length | 1.535in, 38.989mm |
Barrel Inside Diameter | 4.064mm, .16in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Method | Package |
Packaging Quantity | 1000 |
Stud Size | 5/16 |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | -55 – 125°C |
Terminal, Ring Tongue, 5/16", 18Awg, Red Rohs Compliant: Yes |Raychem Te Connectivity 802789-000 | Newark Electronics |
Ring Tongue Terminal 18-22AWG 39.12mm 13.97mm Tin Box | Avnet America |
TERMINAL, RING TONGUE, 5/16", 18AWG, RED | element14 |
Special Order: B-106-1801 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .5 – 1 mm² Stud Size: 5/16 Stud Diameter: 8.4 mm Closed Ring Tongue Terminal 22 – 18 AWG .5 – 1 mm² 5/16 | Ring Terminal | Part Number: 802789-000 | Internal Number: 802789-000 | Alias Number: 2-1196206-5 | 8.4 mm | TE Connectivity | TE Store |
Terminals B-106-1801 | Sager |
Where can I find additional details, specifications and documents for a 802789-000?
Additional datasheets, footprints and schematics for 802789-000 are listed on our Part Details page. You can also find images and similar parts to 802789-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 802789-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 802789-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 802789-000 fall under?
The 802789-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 802789-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 802789-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 802789-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 802789-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Boersig and TE Store have stock available or on a lead time for 802789-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 802789-000 often in real-time on the comparison pages.
What if I can't find stock of 802789-000?
You can fill out our help required form which you can use to request a quote for 802789-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.