Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB, Pad per Hole |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 0.99mm |
External Height | 160mm |
External Width | 233.43mm |
Board Thickness | 1.57mm |
Board Connector / Footprint | D-SUB |
RoHS Compliant | No |
D-SUB, HI-DENS,15,26,44,62,78 & 104 PIN | Vector Electronics & Technology 8026 | RS Americas |
Pcb, Pad/Hole 2 Sides (Pth) | Newark Electronics |
Where can I find additional details, specifications and documents for a 8026?
Additional datasheets, footprints and schematics for 8026 are listed on our Part Details page. You can also find images and similar parts to 8026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8026 fall under?
The 8026 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to 8026 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8026 you can contact the distributor directly for product support, shipping queries etc.
Is the 8026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8026 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 8026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8026 often in real-time on the comparison pages.
What if I can't find stock of 8026?
You can fill out our help required form which you can use to request a quote for 8026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.