Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cord Colour | White |
---|---|
Cord Material | Nylon |
Tensile Strength | 25lb |
Width | 1.523mm |
Thickness | 0.3mm |
Reel Length (Metric) | 457m |
MIL Spec Class | MIL-T-43435B Type I |
MIL Spec Finish | B |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Lacing Tape |
Coating | Wax |
Colour | Natural |
External Diameter | 1.52mm |
Material | Nylon |
Reel Length | 457m |
Reel Length (Imperial) | 1500ft |
Lacing Cord, Nylon, Wax Finish, 1.52Mm W, Natural, 457M | Newark Electronics |
Tape, Lacing, Abrasion, Acids, Flame, Fungus Resistant, Ntrl Nylon, 500yds. L | Alpha Wire 802534W WH032 | RS Americas |
FIT WIRE MANAGEMENT | RS |
Where can I find additional details, specifications and documents for a 802534W WH032?
Additional datasheets, footprints and schematics for 802534W WH032 are listed on our Part Details page. You can also find images and similar parts to 802534W WH032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 802534W WH032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 802534W WH032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 802534W WH032 fall under?
The 802534W WH032 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 802534W WH032 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 802534W WH032 you can contact the distributor directly for product support, shipping queries etc.
Is the 802534W WH032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 802534W WH032 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and RS have stock available or on a lead time for 802534W WH032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 802534W WH032 often in real-time on the comparison pages.
What if I can't find stock of 802534W WH032?
You can fill out our help required form which you can use to request a quote for 802534W WH032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.