Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.70
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$4.15
|
947
in stock
|
Buy Now | |
element14
from US$5.21
|
947
in stock
|
Buy Now | |
Farnell
from US$4.05
|
947
in stock
|
Buy Now | |
RS Americas
from US$4.74
|
365
in stock
|
Buy Now | |
Avnet America
from US$379.77
|
-
|
Buy Now | |
Sager
from US$1,233.25
|
-
|
Buy Now |
Braid Material | Copper |
---|---|
Width | 1.5mm |
Length | 5ft |
Braid Colour | Yellow |
Braid Size | #2 |
Features | Packaged in ESD-Safe Static-Dissipative Bobbin |
Flux Type | Rosin Activated RA |
RoHS Compliant | Yes |
Desoldering Braid, 1.524M, 1.5Mm | Newark Electronics |
DESOLDERING BRAID, 1.524M, 1.5MM | element14 |
Rosin SD desoldering braid,1.5m Lx1.5mmW | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standard Circular Connector | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB, Pad per Hole |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 0.99mm |
External Height | 100mm |
External Width | 160mm |
Board Thickness | 1.57mm |
Board Connector / Footprint | D-SUB |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 80-2-5?
Additional datasheets, footprints and schematics for 80-2-5 are listed on our Part Details page. You can also find images and similar parts to 80-2-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80-2-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80-2-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80-2-5 fall under?
The 80-2-5 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Desoldering > Desoldering Braid / Wick.
Can I view similar or alternative parts?
You can view similar parts to 80-2-5 when available in the Desoldering Braid / Wick range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80-2-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 80-2-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 80-2-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 80-2-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80-2-5 often in real-time on the comparison pages.
What if I can't find stock of 80-2-5?
You can fill out our help required form which you can use to request a quote for 80-2-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.