Status: | Active |
---|---|
Series: | 800_e3_801_e3series |
RoHS: | Compliant |
This series of high-current three-phase bridge rectifiers are constructed with hermetically sealed rectifiers built with the same design and construction techniques used in military applications for the upmost in reliability, making them ideal for applications where failure cannot be tolerated. These industry-recognized 40 Amp rated rectifier bridges with working peak reverse voltage ratings of 50 to 150 V per leg use diodes that are hermetically sealed with voidless-glass encapsulation using internal "Category 1" metallurgical bonds, with ultra fast recovery times. Microchip also offers numerous other rectifier products to meet higher and lower current ratings with various recovery time speed requirements including fast and ultrafast device types in both through-hole and surface mount packages.
Prices starting from US$13.62
Current ratings to 40 amps |
Vrwm from 50 to 150 volts |
150 C junction temperature |
Surge ratings to 250 amps |
Recovery time 25 ns |
MIL-PRF-19500 similarity |
Fuse-in voidless glass diodes used in each leg |
Electrically isolated aluminum heat sink case |
RoHS compliant versions available |
Average_Rectified_Current_55CA_DCCurrent | 25-40 |
---|---|
ForwardSurgeCurrent_A_pk | 125-250 |
MaxForwardVoltage_V | 0.95 |
MaximumReverse_CurrentPerLeg_100CuA | 300-1000 |
MaximumReverse_CurrentPerLeg_25CuA | 20 |
RectifierConfiguration | Three Phase Bridge |
ReverseRecovery_uS | 0.05 |
WorkingPeakReverseVoltage | 50-150 |
Data Sheets |
---|
800_e3_801_e3series_Ultrafast Three Phase Bridge |
Supporting Collateral |
---|
Radiation Hardened Performance of Discrete Semiconductor Products |
JEDEC Indicator | N/A |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 20.0 |
Shipping Weight (kg) | 0.03 |
Lead Count | N/A |
Package Type | N/A |
Package Width or Size | 28.83x28.83x19.05mm |
Soldering Composition | N/A |
Diode Rectifier Bridge Single 150V 35A 4-Pin MA | Avnet America |
Single Phase Bridge _ MB Epoxy Module | Microchip Technology |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB, Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 0.635mm |
External Height | 100mm |
External Width | 160mm |
Board Thickness | 1.57mm |
Body Material | Epoxy Glass |
RoHS Compliant | No |
Protoboard, Perforated, Grid 0.1X0.1",Board 6.3"LX3.94"WX0.062"T, Hole-Dia 0.025" | Vector Electronics & Technology 8024 | RS Americas |
Pcb, 3-Hole Pads 2 Sides (Pth) | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standard Circular Connector | Sager |
Where can I find additional details, specifications and documents for a 802-4?
Additional datasheets, footprints and schematics for 802-4 are listed on our Part Details page. You can also find images and similar parts to 802-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 802-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 802-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 802-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 802-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 802-4 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for 802-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 802-4 often in real-time on the comparison pages.
What if I can't find stock of 802-4?
You can fill out our help required form which you can use to request a quote for 802-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.