Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.07mm |
External Height | 114.3mm |
External Width | 165.1mm |
Board Thickness | 1.57mm |
SVHC | No SVHC (15-Jan-2019) |
PC BOARD, EPOXY GLASS COMPOSITE, 1.57MM | element14 |
Pcb, 3-Hole Pads | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Contents | 2ft x 4ft Grey Vinyl Table Mat, 4ft x 6ft Grey Vinyl Floor Mat & Wrist Strap |
---|---|
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standard Ever-Lok Connector, 2 Pole 3 Wire, 20 Amp | Russellstoll by ABB 8023 | RS Americas |
Standard Circular Connector | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 8023?
Additional datasheets, footprints and schematics for 8023 are listed on our Part Details page. You can also find images and similar parts to 8023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8023 fall under?
The 8023 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 8023 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8023 you can contact the distributor directly for product support, shipping queries etc.
Is the 8023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8023 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for 8023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8023 often in real-time on the comparison pages.
What if I can't find stock of 8023?
You can fill out our help required form which you can use to request a quote for 8023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.