Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 31.8mm |
---|---|
Extended Length | 14mm |
Extension Load Max | 34N |
External Diameter | 4.57mm |
Wire Diameter | 0.79mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Legend | Exit |
---|---|
External Height | 177.8mm |
External Width | 254mm |
Body Material | Polyester |
Colour | White w/Red Border |
Legend | Exit |
RoHS Compliant | NA |
Safety Sign | Newark Electronics |
BradyGlo Exit Sign, 7"H x 10"W | Brady 80215 | RS Americas |
Where can I find additional details, specifications and documents for a 80215?
Additional datasheets, footprints and schematics for 80215 are listed on our Part Details page. You can also find images and similar parts to 80215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80215 fall under?
The 80215 is listed under Fasteners & Mechanical > Springs > Tension Springs.
Can I view similar or alternative parts?
You can view similar parts to 80215 when available in the Tension Springs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80215 you can contact the distributor directly for product support, shipping queries etc.
Is the 80215 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 80215 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas and Sager have stock available or on a lead time for 80215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80215 often in real-time on the comparison pages.
What if I can't find stock of 80215?
You can fill out our help required form which you can use to request a quote for 80215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.