Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | PCB Eurocard, 3U, Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 0.635mm |
External Height | 100mm |
External Width | 160mm |
No. of Rows | 25Rows |
RoHS Compliant | Yes |
Pcb Plugboard, Compactpci(J1), Peripheral Ground Plane | Newark Electronics |
PLUGBORD,.025"PTH,3.94"X6.3"1MM W/J1 | Vector Electronics & Technology 8020J1 | RS Americas |
Where can I find additional details, specifications and documents for a 8020J1?
Additional datasheets, footprints and schematics for 8020J1 are listed on our Part Details page. You can also find images and similar parts to 8020J1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8020J1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8020J1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8020J1 fall under?
The 8020J1 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to 8020J1 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8020J1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8020J1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8020J1 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 8020J1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8020J1 often in real-time on the comparison pages.
What if I can't find stock of 8020J1?
You can fill out our help required form which you can use to request a quote for 8020J1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.