Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Audio Transformer Rohs Compliant: Yes |Hammond 802 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Terminal Strip, 2 Terminals Lugs, 2 Vertical, .375 Spacing, .140 Hole Size | Keystone Electronics 802 | RS Americas |
Customer Item | Carlton-Bates |
Terminals 1 POS TERMINAL STRIP BAKELITE | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PE (Polyethylene) |
---|---|
Case Color | Black |
External Height - Imperial | 23" |
External Height - Metric | 584mm |
External Width - Imperial | 16" |
External Width - Metric | 406.4mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 802?
Additional datasheets, footprints and schematics for 802 are listed on our Part Details page. You can also find images and similar parts to 802 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 802 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 802 fall under?
The 802 is listed under Transformers > More Transformers.
Can I view similar or alternative parts?
You can view similar parts to 802 when available in the More Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 802 you can contact the distributor directly for product support, shipping queries etc.
Is the 802 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 802 have stock available?
Authorised distributors including RS Americas, RS, Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 802.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 802 often in real-time on the comparison pages.
What if I can't find stock of 802?
You can fill out our help required form which you can use to request a quote for 802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.