Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
801941-000,
5-1196200-6 |
Prices starting from US$445.98
Material | Aluminum Alloy |
---|---|
Adapter Plating Material | Cadmium over Electroless Nickel |
Length of Adapter | Standard |
Recommended Boot | 202K174-25-G03-0 |
Adapter Angle | 90 |
Circular Connector Adapter, Aluminum Alloy |Raychem Te Connectivity 801941-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Connector Accessories Hexa Shield Adapter Aluminum Alloy Olive Drab | Distrelec |
Circular MIL Spec Strain Reliefs & Adapters HEX41-AB-90-21-A9-1 | Sager |
Where can I find additional details, specifications and documents for a 801941-000?
Additional datasheets, footprints and schematics for 801941-000 are listed on our Part Details page. You can also find images and similar parts to 801941-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 801941-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 801941-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 801941-000 fall under?
The 801941-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 801941-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 801941-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 801941-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 801941-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 801941-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 801941-000 often in real-time on the comparison pages.
What if I can't find stock of 801941-000?
You can fill out our help required form which you can use to request a quote for 801941-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.