Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB, Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.067mm |
External Height | 100mm |
External Width | 160mm |
Board Thickness | 1.57mm |
Body Material | FR-4 |
Pin Capacity | 0 |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 8019?
Additional datasheets, footprints and schematics for 8019 are listed on our Part Details page. You can also find images and similar parts to 8019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8019 fall under?
The 8019 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to 8019 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8019 you can contact the distributor directly for product support, shipping queries etc.
Is the 8019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8019 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas and Sager have stock available or on a lead time for 8019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8019 often in real-time on the comparison pages.
What if I can't find stock of 8019?
You can fill out our help required form which you can use to request a quote for 8019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.