Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Pad Per Hole |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 0.64mm |
External Height | 100mm |
External Width | 160mm |
Board Thickness | 1.57mm |
SVHC | No SVHC (15-Jan-2019) |
PC BOARD, EPOXY GLASS COMPOSITE, 1.57MM | element14 |
Where can I find additional details, specifications and documents for a 8017?
Additional datasheets, footprints and schematics for 8017 are listed on our Part Details page. You can also find images and similar parts to 8017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8017 fall under?
The 8017 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 8017 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8017 you can contact the distributor directly for product support, shipping queries etc.
Is the 8017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8017 have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for 8017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8017 often in real-time on the comparison pages.
What if I can't find stock of 8017?
You can fill out our help required form which you can use to request a quote for 8017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.