Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | Matrix Board |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.067mm |
External Height | 101.6mm |
External Width | 101.6mm |
Board Thickness | 1.57mm |
SVHC | No SVHC (15-Jan-2019) |
Pitch Spacing | 2.54mm |
Pcb, Pad/Hole, 4X4In, Fr-4 | Newark Electronics |
PCB, Pad/Hole, 4x4IN, FR-4 | element14 |
Protoboard, Perforated, Grid 0.1X0.1",Board 4"LX4"WX0.062"T, Hole-Dia 0.042",FR4 | Vector Electronics & Technology 8015-1 | RS Americas |
PCB, PAD/HOLE | Farnell |
Where can I find additional details, specifications and documents for a 8015-1?
Additional datasheets, footprints and schematics for 8015-1 are listed on our Part Details page. You can also find images and similar parts to 8015-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8015-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8015-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8015-1 fall under?
The 8015-1 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 8015-1 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8015-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8015-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8015-1 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 8015-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8015-1 often in real-time on the comparison pages.
What if I can't find stock of 8015-1?
You can fill out our help required form which you can use to request a quote for 8015-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.