Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.68
Board Type | PCB Pad Per Hole |
---|---|
Board Material | Epoxy Fibreglass |
Hole Diameter | 1.07mm |
External Height | 101.6mm |
External Width | 152.4mm |
Board Thickness | 1.57mm |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Braid Material | Copper |
---|---|
Width | 0.8mm |
Length | 5ft |
Braid Colour | White |
Braid Size | #1 |
Flux Type | Rosin Activated RA |
Roll Length | 5ft |
RoHS Compliant | Yes |
Braid, Desoldering, 5Ft | Newark Electronics |
DESOLDERING BRAID, 1.524M, 0.8MM | element14 |
Rosin SD desoldering braid,1.5m Lx0.9mmW | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 3.5mm |
---|---|
Blade Length | 100mm |
Overall Length | 181mm |
SVHC | No SVHC (07-Jul-2017) |
Length, Imperial | 4" |
Screwdriver Type | Slotted |
Standard | DIN 5264-A ISO 2380 |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standard Circular Connector | Sager |
Where can I find additional details, specifications and documents for a 8015?
Additional datasheets, footprints and schematics for 8015 are listed on our Part Details page. You can also find images and similar parts to 8015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8015 fall under?
The 8015 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 8015 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8015 you can contact the distributor directly for product support, shipping queries etc.
Is the 8015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8015 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and RS have stock available or on a lead time for 8015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8015 often in real-time on the comparison pages.
What if I can't find stock of 8015?
You can fill out our help required form which you can use to request a quote for 8015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.