Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | Midget Flange |
---|---|
Mounting Hole Dia | 11.9mm |
Current Rating | - |
Supply Voltage | 28V |
Lens Shape | Round |
Product Range | - |
Bulb Size | T-1 3/4 (5mm) |
Colour | Yellow |
Lamp, Indicator, Incandescent, T-1 3/4, Yel | Newark Electronics |
Indicator Panel Mount Incandescent Mnt-Sz 0.469" Press-To-Test Yellow (Amber) | Dialight 801-1030-0333-504 | RS Americas |
LAMP, INDICATOR, INCANDESCENT, T-1 3/4, YEL | element14 |
PRESS TO TEST IND. | TTI Europe |
Complete Assemblies for Panel Mount Indicator Lamps PRESS TO TEST IND | Sager |
Where can I find additional details, specifications and documents for a 801-1030-0333-504?
Additional datasheets, footprints and schematics for 801-1030-0333-504 are listed on our Part Details page. You can also find images and similar parts to 801-1030-0333-504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 801-1030-0333-504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 801-1030-0333-504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 801-1030-0333-504 fall under?
The 801-1030-0333-504 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 801-1030-0333-504 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 801-1030-0333-504 you can contact the distributor directly for product support, shipping queries etc.
Is the 801-1030-0333-504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 801-1030-0333-504 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for 801-1030-0333-504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 801-1030-0333-504 often in real-time on the comparison pages.
What if I can't find stock of 801-1030-0333-504?
You can fill out our help required form which you can use to request a quote for 801-1030-0333-504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.