Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8", 3/8" |
Wire Size AWG Max | 000AWG |
Conductor Area CSA | 96.3mm² |
Product Range | - |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | High Power Device Test Fixture |
---|---|
For Use With | Keithley Models 2641A, 2657A, 4200-SCS, 26XXB, 2600-PCT, 4200-PCT |
RoHS Compliant | Yes |
Test Fixture, 2675A Source Meter | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB, Pad per Hole |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.067mm |
External Height | 101.6mm |
External Width | 330.2mm |
Board Thickness | 1.57mm |
Body Material | FR-4 |
PCB Type | Circuit board |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Instrument Knob with pointer | Davies Molding 8010 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Column | Support |
---|
Where can I find additional details, specifications and documents for a 80-10?
Additional datasheets, footprints and schematics for 80-10 are listed on our Part Details page. You can also find images and similar parts to 80-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80-10 fall under?
The 80-10 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 80-10 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 80-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 80-10 have stock available?
Authorised distributors including RS, RS Americas, Chip One Stop, Newark Electronics and TestEquity have stock available or on a lead time for 80-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80-10 often in real-time on the comparison pages.
What if I can't find stock of 80-10?
You can fill out our help required form which you can use to request a quote for 80-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.