8009 Test Equipment Accessories by Keithley

RESISTIVITY CHAMBER ELECTROMETER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.20

Distributor Stock
Logo for RS
RS
from US$3.20
106
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.00
4
in stock
Buy Now
Logo for TestEquity
TestEquity
from US$5,214.58
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.98
-
Buy Now
Logo for element14
element14
from US$4,803.47
-
Buy Now
Logo for Farnell
Farnell
from US$4,451.78
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Accessory Type Resistivity Chamber
For Use With Keithley 6517A & 6517B Electrometer/High Resistance Meters
Product Range -
SVHC No SVHC (07-Jul-2017)


8009 Connectors by TE Connectivity

8009 = CONTROL UNIT DIMMING

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

8009 Spare & Repair Parts by Whirlpool

BULB 40W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Refrigerator Light Bulb |Whirlpool 8009 | Newark Electronics

8009 by Lumberg

0985 S4742 100/1,5 M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

8009 Miscellaneous Tools by Unknown

BULB 40W * USE GE 40A15RVL1 FIR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Polyflex Plus Size 9 | RS

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8009?

Additional datasheets, footprints and schematics for 8009 are listed on our Part Details page. You can also find images and similar parts to 8009 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8009 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8009 fall under?

The 8009 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.

Can I view similar or alternative parts?

You can view similar parts to 8009 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8009 you can contact the distributor directly for product support, shipping queries etc.

Is the 8009 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8009 have stock available?

Authorised distributors including RS, Newark Electronics, TestEquity, RS Americas and element14 have stock available or on a lead time for 8009.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8009 often in real-time on the comparison pages.

What if I can't find stock of 8009?

You can fill out our help required form which you can use to request a quote for 8009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay