Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Scotch Mailing Box 8008, 16 In X 12 In X 8 In, White |3M 8008 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB, Pad per Hole |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.067mm |
External Height | 114.3mm |
External Width | 165.1mm |
Board Thickness | 1.57mm |
Body Material | FR-4 |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Female Receptacle w/Flap Cover for FS, FD, FSWS, FDWS, 100A, 600V, 3 Pole 4 Wire | Russellstoll by ABB 8008 | RS Americas |
Standard Circular Connector | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Trim | Column |
---|
Where can I find additional details, specifications and documents for a 8008?
Additional datasheets, footprints and schematics for 8008 are listed on our Part Details page. You can also find images and similar parts to 8008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8008 fall under?
The 8008 is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to 8008 when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8008 you can contact the distributor directly for product support, shipping queries etc.
Is the 8008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8008 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Sager have stock available or on a lead time for 8008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8008 often in real-time on the comparison pages.
What if I can't find stock of 8008?
You can fill out our help required form which you can use to request a quote for 8008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.