Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.98
|
67
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.71
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$9.32
|
67
in stock
|
Buy Now | |
element14
from US$8.41
|
67
in stock
|
Buy Now | |
Schukat Electronic
from US$6.83
|
40
in stock
|
Buy Now | |
SOS electronic
from US$8.34
|
4
in stock
|
Buy Now | |
RS Americas
from US$44.87
|
1
in stock
|
Buy Now |
Board Type | PCB Pad Per Hole |
---|---|
Board Material | Epoxy Fibreglass |
Hole Diameter | 1.07mm |
External Height | 127mm |
External Width | 336.6mm |
Board Thickness | 1.57mm |
SVHC | No SVHC (15-Jan-2019) |
Protoboard, Perforated, Grid 0.1X0.1",Board 13.5"LX5"WX0.062"T, Hole-Dia 0.042" | Vector Electronics & Technology 8006 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Speaker |
---|---|
Power Rating RMS | 15W |
Impedance | 8ohm |
Sensitivity (dB) | - |
Resonant Frequency | 193Hz |
Frequency Response Min | 130Hz |
Frequency Response Max | 20000Hz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 90.5mm |
External Height | 45mm |
External Length / Height | 45mm |
External Width | 50.5mm |
Sound Level SPL | 84dB |
Loudspeaker | Transfer Multisort Elektronik |
Speaker, 20Khz, 8 Ohm, 15W | Newark Electronics |
SPEAKER, SC 5.9, 8 OHMS | element14 |
Loudspeaker 5x9cm 8 Ohm oval | Schukat Electronic |
Full-range Speaker 8Ohm 10/15W 130-20000Hz 91x51x41 | SOS electronic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 8006?
Additional datasheets, footprints and schematics for 8006 are listed on our Part Details page. You can also find images and similar parts to 8006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8006 fall under?
The 8006 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 8006 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8006 you can contact the distributor directly for product support, shipping queries etc.
Is the 8006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8006 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for 8006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8006 often in real-time on the comparison pages.
What if I can't find stock of 8006?
You can fill out our help required form which you can use to request a quote for 8006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.