Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | Pliers, Nut/Screwdrivers, Wrench, Pwr-Return Ruler, Torpedo, Crimper/Stripper, Knife, Bag & Eye Wear |
---|---|
RoHS Compliant | NA |
Electricians Tool Kit, 28Pc | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 12.7mm |
---|---|
Extended Length | 18mm |
Extension Load Max | 2.7N |
External Diameter | 2.39mm |
Wire Diameter | 0.25mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 80028?
Additional datasheets, footprints and schematics for 80028 are listed on our Part Details page. You can also find images and similar parts to 80028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80028 fall under?
The 80028 is listed under Tools & Production Supplies > Assortments & Kits > Kits > Electrical.
Can I view similar or alternative parts?
You can view similar parts to 80028 when available in the Electrical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80028 you can contact the distributor directly for product support, shipping queries etc.
Is the 80028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 80028 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 80028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80028 often in real-time on the comparison pages.
What if I can't find stock of 80028?
You can fill out our help required form which you can use to request a quote for 80028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.