Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.97
Lamp Base Type | Midget Flange |
---|---|
Mounting Hole Dia | 11.9mm |
Current Rating | - |
Supply Voltage | 28V |
Lens Shape | - |
Product Range | - |
Bulb Size | T-1 3/4 (5mm) |
Colour | Green |
Lamp, Indicator, Incandescent, T-1 3/4, Green | Newark Electronics |
800 Series Subminiature Incandescent Press to Test Indicator | Future Electronics |
Panel Mount Indicator Green LED 0.49" Press-To-Test Relampable 800 Series | Dialight 800-1030-0332-504 | RS Americas |
LAMP, INDICATOR, INCANDESCENT, T-1 3/4, GREEN | element14 |
PRESS TO TEST IND. | TTI Europe |
Complete Assemblies for Panel Mount Indicator Lamps PRESS TO TEST IND | Sager |
Where can I find additional details, specifications and documents for a 800-1030-0332-504?
Additional datasheets, footprints and schematics for 800-1030-0332-504 are listed on our Part Details page. You can also find images and similar parts to 800-1030-0332-504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 800-1030-0332-504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 800-1030-0332-504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 800-1030-0332-504 fall under?
The 800-1030-0332-504 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 800-1030-0332-504 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 800-1030-0332-504 you can contact the distributor directly for product support, shipping queries etc.
Is the 800-1030-0332-504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 800-1030-0332-504 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 800-1030-0332-504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 800-1030-0332-504 often in real-time on the comparison pages.
What if I can't find stock of 800-1030-0332-504?
You can fill out our help required form which you can use to request a quote for 800-1030-0332-504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.