Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Housing Material | Polycarbonate GF |
---|---|
UL Flammability Rating | UL 94V-1 |
Mounting Location | Front |
For Use With | Type F Connector |
Packaging Quantity | 50 |
実装方法 | Carton |
Packaging Method | Carton |
Guide Brackets Style | Style II |
Backplane Guide Hardware Type | Brackets |
Shield Assy. |Amp Te Connectivity 8-826199-0 | Newark Electronics |
Connector Accessories Guide Brackets Black Polycarbonate | Avnet America |
Where can I find additional details, specifications and documents for a 8-826199-0?
Additional datasheets, footprints and schematics for 8-826199-0 are listed on our Part Details page. You can also find images and similar parts to 8-826199-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-826199-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-826199-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-826199-0 fall under?
The 8-826199-0 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 8-826199-0 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-826199-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-826199-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-826199-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 8-826199-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-826199-0 often in real-time on the comparison pages.
What if I can't find stock of 8-826199-0?
You can fill out our help required form which you can use to request a quote for 8-826199-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.