Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.41
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Multiple |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Tab & Receptacle |
Terminal & Splice Type | Tab & Receptacle |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Overall Length | .77in, 19.56mm |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Comment | Dual thickness. |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 100 |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Quick Disconnect Adapter Terminal F/M/M 19.55mm 16.51mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-61765-1?
Additional datasheets, footprints and schematics for 8-61765-1 are listed on our Part Details page. You can also find images and similar parts to 8-61765-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-61765-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-61765-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-61765-1 fall under?
The 8-61765-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-61765-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-61765-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-61765-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-61765-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 8-61765-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-61765-1 often in real-time on the comparison pages.
What if I can't find stock of 8-61765-1?
You can fill out our help required form which you can use to request a quote for 8-61765-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.