Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .24in, 6.096mm |
Stud Diameter | .5in, .49911in, 12.7mm |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .24in, 6.096mm |
Overall Length | 1.7248in, 43.89mm |
Tongue Thickness | .042in, 1.07mm |
Voltage (Max) | 600V, 1000V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Quantity | 25 |
Packaging Method | Loose Piece |
Stud Size | M12, 1/2 |
Support Style | Insulation Support |
Shape Description | RING-088 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 125°C, 257°F |
Ring Tongue Terminal 12-18AWG 43.89mm 18.29mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-55861-3?
Additional datasheets, footprints and schematics for 8-55861-3 are listed on our Part Details page. You can also find images and similar parts to 8-55861-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-55861-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-55861-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-55861-3 fall under?
The 8-55861-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-55861-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-55861-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-55861-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-55861-3 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 8-55861-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-55861-3 often in real-time on the comparison pages.
What if I can't find stock of 8-55861-3?
You can fill out our help required form which you can use to request a quote for 8-55861-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.